onsemi Single Zener Diodes 1SMB5931BT3

Description
Zener Diode 18V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 18V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5931BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5931BT3OSTR-ND
Single Zener Diodes 1SMB5931BT3OSTR-ND
Zener Diode 18V 3W ±5% Surface Mount SMB

Zener Diode 18V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5931BT3 - 801729-1SMB5931BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5931BT3
801729-1SMB5931BT3
Diodes - Zener - Single - 1SMB5931BT3 801729-1SMB5931BT3
Manufacturer: ON Semiconductor Win Source Part Number: 801729-1SMB5931BT3 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 550mW Voltage - Zener (Nom) (Vz): 18V Part Status: Obsolete (End Of Life) Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 12 Ohms Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 13.7V Part Number Series: SMB5931

Manufacturer: ON Semiconductor
Win Source Part Number: 801729-1SMB5931BT3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 550mW
Voltage - Zener (Nom) (Vz): 18V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 12 Ohms
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 13.7V
Part Number Series: SMB5931

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1SMB5931BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5931BT3
Discrete Semiconductor Products - Diodes - Zener 1SMB5931BT3
DIODE ZENER 18V 3W SMB

DIODE ZENER 18V 3W SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMB5931BT3OSTR-ND 801729-1SMB5931BT3 1SMB5931BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5931BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 18 volts 18 volts
ZZT 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1223252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B7V5X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details