onsemi Single Zener Diodes 1SMB5930BT3

Description
Zener Diode 16V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 16V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5930BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5930BT3OSTR-ND
Single Zener Diodes 1SMB5930BT3OSTR-ND
Zener Diode 16V 3W ±5% Surface Mount SMB

Zener Diode 16V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1377393-1SMB5930BT3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1377393-1SMB5930BT3
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1377393-1SMB5930BT3
Win Source Part Number: 1377393-1SMB5930BT3 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: 1SMB5930 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 12.2 V Power - Max: 3 W Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 10 Ohms

Win Source Part Number: 1377393-1SMB5930BT3
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: 1SMB5930
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 12.2 V
Power - Max: 3 W
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 10 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5930BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5930BT3
Discrete Semiconductor Products - Diodes - Zener 1SMB5930BT3
DIODE ZENER 16V 3W SMB

DIODE ZENER 16V 3W SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMB5930BT3OSTR-ND 1377393-1SMB5930BT3 1SMB5930BT3
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AA, SMB SMB; SMB
VZ 16 volts 16 volts
Unlock Full Specs
to access all available technical data