The 1SMB5929BT3 is a 3 W surface mount Zener voltage regulator in an SMB package (CASE 403A) with a Zener voltage of 15 V, a maximum Zener impedance of 25 Ω at 10 mA, and a reverse leakage current of 1 µA at 11.4 V. It has a maximum steady state power dissipation of 3.0 W at 75°C, derating at 40 mW/°C above that temperature. The device operates from −65°C to +150°C and meets UL 94 V−0 flammability standards. It is Pb-free and AEC-Q101 qualified.
3.0 W Zener Diode Voltage Regulator, SMB, 2500-REEL Product overview: 1SMB5929BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5929BT3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1SMB5929BT3 |
| Product Name | Zener 3.0 W Voltage Regulator IC |
| Package Type | Other; SMB |