onsemi 13V 3W Zener Diode 1SMB5928BT3G

Description
3.0 W Zener Diode Voltage Regulator 13 V
Request a Quote Datasheet
Description
3.0 W Zener Diode Voltage Regulator 13 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SMB5928BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 13 V

3.0 W Zener Diode Voltage Regulator 13 V

Supplier's Site Datasheet
13V 3W Zener Diode - 287-1SMB5928BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 3W Zener Diode
287-1SMB5928BT3G
13V 3W Zener Diode 287-1SMB5928BT3G
13V Zener Diode, 3W, 5% Tol, SMB Product overview: 1SMB5928BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5928BT3G can be used for catalog matching and distributor lookup.

13V Zener Diode, 3W, 5% Tol, SMB Product overview: 1SMB5928BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5928BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 7925414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925414
Zener Diodes 7925414
Zener Diode 3W 13V 5% ESD 16KV SMB

Zener Diode 3W 13V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 7925414P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925414P
Zener Diodes 7925414P
Zener Diode 3W 13V 5% ESD 16KV SMB

Zener Diode 3W 13V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 1631970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631970
Zener Diodes 1631970
Zener Diode 3W 13V 5% ESD 16KV SMB

Zener Diode 3W 13V 5% ESD 16KV SMB

Supplier's Site
Single Zener Diodes - 1SMB5928BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5928BT3GOSDKR-ND
Single Zener Diodes 1SMB5928BT3GOSDKR-ND
Zener Diode 13V 3W ±5% Surface Mount SMB

Zener Diode 13V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5928BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5928BT3GOSCT-ND
Single Zener Diodes 1SMB5928BT3GOSCT-ND
Zener Diode 13V 3W ±5% Surface Mount SMB

Zener Diode 13V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5928BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5928BT3GOSTR-ND
Single Zener Diodes 1SMB5928BT3GOSTR-ND
Zener Diode 13V 3W ±5% Surface Mount SMB

Zener Diode 13V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5928BT3G - 005429-1SMB5928BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5928BT3G
005429-1SMB5928BT3G
Diodes - Zener - Single - 1SMB5928BT3G 005429-1SMB5928BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005429-1SMB5928BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005429-1SMB5928BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5928BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5928BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5928BT3G
DIODE ZENER 13V 3W SMB

DIODE ZENER 13V 3W SMB

Supplier's Site
Zener Diode, 3W, 13V, Smb; Zener Voltage Vz Typ Onsemi - 42K3096 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 13V, Smb; Zener Voltage Vz Typ Onsemi
42K3096
Zener Diode, 3W, 13V, Smb; Zener Voltage Vz Typ Onsemi 42K3096
ZENER DIODE, 3W, 13V, SMB; Zener Voltage Vz Typ:13V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 13V, SMB; Zener Voltage Vz Typ:13V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 13V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 29X6289 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
29X6289
Diode, Zener, 13V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 29X6289
DIODE, ZENER, 13V, 3W, DO-214AA; Zener Voltage Nom:13V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

DIODE, ZENER, 13V, 3W, DO-214AA; Zener Voltage Nom:13V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5928BT3G
Zener Diodes 1SMB5928BT3G
Zener Diodes 13V 3W

Zener Diodes 13V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5928BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5928BT3G
Single Zener Diodes 1SMB5928BT3G
DIODE ZENER 13V 3W SMB

DIODE ZENER 13V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5928BT3G 287-1SMB5928BT3G 7925414 7925414P 1SMB5928BT3GOSDKR-ND 005429-1SMB5928BT3G 1SMB5928BT3G 42K3096 29X6289 1SMB5928BT3G 1SMB5928BT3G
Product Name 13V 3W Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - 1SMB5928BT3G Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 13V, Smb; Zener Voltage Vz Typ Onsemi Diode, Zener, 13V, 3W, Do-214Aa; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SMB Tape and Reel Smb DO-214AA SMB; SMB SMB; SMB DO-214AA (SMB); SMB DO-214AA (SMB); SMB SMB DO-214AA, SMB; SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 13 volts 13 volts 13 volts 13 volts 13 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B7V5X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers