Zener Diode 12V 3W ±5% Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 852952-1SMB5927BT3
Features: Zener Diode 12 V 3 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 1SMB5927
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1SMB5927BT3OSCT, 1SMB5927BT3OSTR, 1SMB5927BT3OSDKR
Zener Diode, 12V, 5%, 0.55W, Unidirectional, DO-214AA
DIODE ZENER 12V 3W SMB
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMB5927BT3OSTR-ND | 852952-1SMB5927BT3 | 1SMB5927BT3 | 1SMB5927BT3 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1SMB5927BT3 | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-214AA | SMB; SMB |