onsemi Zener Diodes 1SMB5926BT3G

Description
1SMB5926BT3G, ZEN SMB REG 1.5W 11V TR
Request a Quote Datasheet
Description
1SMB5926BT3G, ZEN SMB REG 1.5W 11V TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8009055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009055
Zener Diodes 8009055
1SMB5926BT3G, ZEN SMB REG 1.5W 11V TR

1SMB5926BT3G, ZEN SMB REG 1.5W 11V TR

Supplier's Site
Zener Diodes - 8009055P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009055P
Zener Diodes 8009055P
1SMB5926BT3G, ZEN SMB REG 1.5W 11V TR

1SMB5926BT3G, ZEN SMB REG 1.5W 11V TR

Supplier's Site
Zener Diodes - 1455186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455186
Zener Diodes 1455186
1SMB5926BT3G, ZEN SMB REG 1.5W 11V TR

1SMB5926BT3G, ZEN SMB REG 1.5W 11V TR

Supplier's Site
Single Zener Diodes - 1SMB5926BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5926BT3GOSTR-ND
Single Zener Diodes 1SMB5926BT3GOSTR-ND
Zener Diode 11V 3W ±5% Surface Mount SMB

Zener Diode 11V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5926BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5926BT3GOSDKR-ND
Single Zener Diodes 1SMB5926BT3GOSDKR-ND
Zener Diode 11V 3W ±5% Surface Mount SMB

Zener Diode 11V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5926BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5926BT3GOSCT-ND
Single Zener Diodes 1SMB5926BT3GOSCT-ND
Zener Diode 11V 3W ±5% Surface Mount SMB

Zener Diode 11V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5926BT3G - 005427-1SMB5926BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5926BT3G
005427-1SMB5926BT3G
Diodes - Zener - Single - 1SMB5926BT3G 005427-1SMB5926BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005427-1SMB5926BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 5.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005427-1SMB5926BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 5.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
11V 3W Zener Diode
287-1SMB5926BT3G
11V 3W Zener Diode 287-1SMB5926BT3G
11V Zener Diode, 3W, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5926BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5926BT3G can be used for catalog matching and distributor lookup.

11V Zener Diode, 3W, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5926BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5926BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5926BT3G
Zener Diodes 1SMB5926BT3G
Zener Diodes 11V 3W

Zener Diodes 11V 3W

Buy Now Datasheet
Zener Diode, 3W, 11V, Smb; Zener Voltage Nom Onsemi - 42K3095 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 11V, Smb; Zener Voltage Nom Onsemi
42K3095
Zener Diode, 3W, 11V, Smb; Zener Voltage Nom Onsemi 42K3095
ZENER DIODE, 3W, 11V, SMB; Zener Voltage Nom:11V; Power Dissipation:3W; Diode Case Style:DO-213AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 11V, SMB; Zener Voltage Nom:11V; Power Dissipation:3W; Diode Case Style:DO-213AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 11V, Do-214Aa; Zener Voltage Vz Typ Onsemi - 80Y9793 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 11V, Do-214Aa; Zener Voltage Vz Typ Onsemi
80Y9793
Zener Diode, 11V, Do-214Aa; Zener Voltage Vz Typ Onsemi 80Y9793
ZENER DIODE, 11V, DO-214AA; Zener Voltage Vz Typ:11V; Power Dissipation Pd:3W; Diode Case Style:DO-213AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 11V, DO-214AA; Zener Voltage Vz Typ:11V; Power Dissipation Pd:3W; Diode Case Style:DO-213AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5926BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5926BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5926BT3G
DIODE ZENER 11V 3W SMB

DIODE ZENER 11V 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5926BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5926BT3G
Single Zener Diodes 1SMB5926BT3G
DIODE ZENER 11V 3W SMB

DIODE ZENER 11V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8009055 8009055P 1SMB5926BT3GOSTR-ND 005427-1SMB5926BT3G 287-1SMB5926BT3G 1SMB5926BT3G 42K3095 80Y9793 1SMB5926BT3G 1SMB5926BT3G
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - 1SMB5926BT3G 11V 3W Zener Diode Zener Diodes Zener Diode, 3W, 11V, Smb; Zener Voltage Nom Onsemi Zener Diode, 11V, Do-214Aa; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Smb DO-214AA SMB; SMB Tape and Reel SMB DO-213AA DO-213AA SMB; SMB DO-214AA, SMB; SMB
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data