Manufacturer: ON Semiconductor
Win Source Part Number: 005426-1SMB5925BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 4.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Zener Diode 10V 3W ±5% Surface Mount SMB
Zener Diode 10V 3W ±5% Surface Mount SMB
Zener Diode 10V 3W ±5% Surface Mount SMB
3.0 W Zener Diode Voltage Regulator 10 V
1SMB5925BT3G, ZEN SMB REG 3W 10V TR
1SMB5925BT3G, ZEN SMB REG 3W 10V TR
1SMB5925BT3G, ZEN SMB REG 3W 10V TR
DIODE ZENER 10V 3W SMB
DIODE ZENER 10V 3W SMB
ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes
ZENER DIODE, 3W, 10V, SMB; Zener Voltage Nom:10V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 005426-1SMB5925BT3G | 1SMB5925BT3GOSTR-ND | 1SMB5925BT3G | 8079893P | 8079893 | 1SMB5925BT3G | 1SMB5925BT3G | 67R1408 | 1SMB5925BT3G |
| Product Name | Diodes - Zener - Single - 1SMB5925BT3G | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, Full Reel; Zener Voltage Nom Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | SMB; SMB | SMB | DO-214AA | Smb | SMB; SMB | DO-214AA, SMB; SMB | DO-214AA (SMB); SMB | SMB | |
| VZ | 10 volts | 10 volts | 10 volts | ||||||
| ZZT | 4 ohms | 4 ohms | 4 ohms | ||||||
| PD | 3000 milliwatts | 3000 milliwatts |