onsemi Diodes - Zener - Single - 1SMB5924BT3G 1SMB5924BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075068-1SMB5924BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 4 Ohm Family Name: 1SMB5924B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5924B; 1SMB5924BT3; SZ1SMB5924BT3G; MXSMBJ5924BE3TR7; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075068-1SMB5924BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 4 Ohm Family Name: 1SMB5924B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5924B; 1SMB5924BT3; SZ1SMB5924BT3G; MXSMBJ5924BE3TR7; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5924BT3G - 075068-1SMB5924BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5924BT3G
075068-1SMB5924BT3G
Diodes - Zener - Single - 1SMB5924BT3G 075068-1SMB5924BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 075068-1SMB5924BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 4 Ohm Family Name: 1SMB5924B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5924B; 1SMB5924BT3; SZ1SMB5924BT3G; MXSMBJ5924BE3TR7; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 075068-1SMB5924BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 4 Ohm
Family Name: 1SMB5924B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5924B; 1SMB5924BT3; SZ1SMB5924BT3G; MXSMBJ5924BE3TR7;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 7737598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7737598
Zener Diodes 7737598
Diode Zener 9.1V 5% 3W SMB

Diode Zener 9.1V 5% 3W SMB

Supplier's Site
Zener Diodes - 7737598P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7737598P
Zener Diodes 7737598P
Diode Zener 9.1V 5% 3W SMB

Diode Zener 9.1V 5% 3W SMB

Supplier's Site
Zener Diodes - 1632346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632346
Zener Diodes 1632346
Diode Zener 9.1V 5% 3W SMB

Diode Zener 9.1V 5% 3W SMB

Supplier's Site
9.1V 3W Zener Diode - 287-1SMB5924BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 3W Zener Diode
287-1SMB5924BT3G
9.1V 3W Zener Diode 287-1SMB5924BT3G
9.1V Zener Diode, 3W, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5924BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5924BT3G can be used for catalog matching and distributor lookup.

9.1V Zener Diode, 3W, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5924BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5924BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5924BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5924BT3GOSTR-ND
Single Zener Diodes 1SMB5924BT3GOSTR-ND
Zener Diode 9.1V 3W ±5% Surface Mount SMB

Zener Diode 9.1V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5924BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5924BT3GOSCT-ND
Single Zener Diodes 1SMB5924BT3GOSCT-ND
Zener Diode 9.1V 3W ±5% Surface Mount SMB

Zener Diode 9.1V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5924BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5924BT3GOSDKR-ND
Single Zener Diodes 1SMB5924BT3GOSDKR-ND
Zener Diode 9.1V 3W ±5% Surface Mount SMB

Zener Diode 9.1V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5924BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5924BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5924BT3G
DIODE ZENER 9.1V 3W SMB

DIODE ZENER 9.1V 3W SMB

Supplier's Site
Zener Diode, 3W, 9.1V, Smb; Zener Voltage Nom Onsemi - 71J9217 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 9.1V, Smb; Zener Voltage Nom Onsemi
71J9217
Zener Diode, 3W, 9.1V, Smb; Zener Voltage Nom Onsemi 71J9217
ZENER DIODE, 3W, 9.1V, SMB; Zener Voltage Nom:9.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 9.1V, SMB; Zener Voltage Nom:9.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 9.1V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 29X6288 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 9.1V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
29X6288
Diode, Zener, 9.1V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 29X6288
DIODE, ZENER, 9.1V, 3W, DO-214AA; Zener Voltage Nom:9.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

DIODE, ZENER, 9.1V, 3W, DO-214AA; Zener Voltage Nom:9.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5924BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5924BT3G
Single Zener Diodes 1SMB5924BT3G
DIODE ZENER 9.1V 3W SMB

DIODE ZENER 9.1V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 075068-1SMB5924BT3G 7737598 7737598P 287-1SMB5924BT3G 1SMB5924BT3GOSTR-ND 1SMB5924BT3G 71J9217 1SMB5924BT3G
Product Name Diodes - Zener - Single - 1SMB5924BT3G Zener Diodes Zener Diodes 9.1V 3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 9.1V, Smb; Zener Voltage Nom Onsemi Single Zener Diodes
Life Cycle Stage Active Active
Package SMB; SMB Smb DO-214AA Tape and Reel SMB; SMB DO-214AA (SMB); SMB DO-214AA, SMB; SMB
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 4 ohms 4 ohms 4 ohms 4 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data