The 1SMB5924BT3 is a 3 W surface mount Zener voltage regulator in SMB case 403A, with a Zener voltage range of 9.1 V (nominal), a maximum Zener impedance of 41.2 Ω at the test current of 6 mA, and a reverse leakage current of 5 μA at 6.9 V. It is AEC-Q101 qualified, supports top or bottom board mounting, and meets UL 94 V-0 flammability rating. The device has a maximum lead temperature of 260°C for 10 seconds and operates from -65°C to +150°C.
3.0 W Zener Diode Voltage Regulator, SMB, 2500-REEL Product overview: 1SMB5924BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5924BT3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1SMB5924BT3 |
| Product Name | Zener 3.0 W Voltage Regulator IC |
| Package Type | Other; SMB |