onsemi 8.2V 3W Zener Diode 1SMB5923BT3G

Description
8.2V Zener Diode, 3W, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5923BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5923BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.2V Zener Diode, 3W, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5923BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5923BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2V 3W Zener Diode
287-1SMB5923BT3G
8.2V 3W Zener Diode 287-1SMB5923BT3G
8.2V Zener Diode, 3W, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5923BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5923BT3G can be used for catalog matching and distributor lookup.

8.2V Zener Diode, 3W, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5923BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5923BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5923BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5923BT3GOSTR-ND
Single Zener Diodes 1SMB5923BT3GOSTR-ND
Zener Diode 8.2V 3W ±5% Surface Mount SMB

Zener Diode 8.2V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5923BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5923BT3GOSDKR-ND
Single Zener Diodes 1SMB5923BT3GOSDKR-ND
Zener Diode 8.2V 3W ±5% Surface Mount SMB

Zener Diode 8.2V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5923BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5923BT3GOSCT-ND
Single Zener Diodes 1SMB5923BT3GOSCT-ND
Zener Diode 8.2V 3W ±5% Surface Mount SMB

Zener Diode 8.2V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Zener Diodes - 1032949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1032949
Zener Diodes 1032949
8.2V Zener Diode 1SMB5923BT3G 3W SMB

8.2V Zener Diode 1SMB5923BT3G 3W SMB

Supplier's Site
Zener Diodes - 5450551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5450551
Zener Diodes 5450551
8.2V Zener Diode 1SMB5923BT3G 3W SMB

8.2V Zener Diode 1SMB5923BT3G 3W SMB

Supplier's Site
Zener Diodes - 5450551P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5450551P
Zener Diodes 5450551P
8.2V Zener Diode 1SMB5923BT3G 3W SMB

8.2V Zener Diode 1SMB5923BT3G 3W SMB

Supplier's Site
Diodes - Zener - Single - 1SMB5923BT3G - 100297-1SMB5923BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5923BT3G
100297-1SMB5923BT3G
Diodes - Zener - Single - 1SMB5923BT3G 100297-1SMB5923BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 100297-1SMB5923BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 6.5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 3.5 Ohm Family Name: 1SMB5923B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5923B; 1SMB5923BT3; SZ1SMB5923BT3G; MQSMBJ5923B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 100297-1SMB5923BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 3.5 Ohm
Family Name: 1SMB5923B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5923B; 1SMB5923BT3; SZ1SMB5923BT3G; MQSMBJ5923B;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1SMB5923BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5923BT3G
Single Zener Diodes 1SMB5923BT3G
DIODE ZENER 8.2V 3W SMB

DIODE ZENER 8.2V 3W SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5923BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5923BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5923BT3G
DIODE ZENER 8.2V 3W SMB

DIODE ZENER 8.2V 3W SMB

Supplier's Site
Zener Diode, 3W, 8.2V, Smb; Zener Voltage Nom Onsemi - 45J2451 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 8.2V, Smb; Zener Voltage Nom Onsemi
45J2451
Zener Diode, 3W, 8.2V, Smb; Zener Voltage Nom Onsemi 45J2451
ZENER DIODE, 3W, 8.2V, SMB; Zener Voltage Nom:8.2V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 8.2V, SMB; Zener Voltage Nom:8.2V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 8.2V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 29X6287 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
29X6287
Diode, Zener, 8.2V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 29X6287
DIODE, ZENER, 8.2V, 3W, DO-214AA; Zener Voltage Nom:8.2V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 3W, DO-214AA; Zener Voltage Nom:8.2V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5923BT3G
Zener Diodes 1SMB5923BT3G
Zener Diodes 8.2V 3W

Zener Diodes 8.2V 3W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMB5923BT3G 1SMB5923BT3GOSTR-ND 1032949 5450551P 100297-1SMB5923BT3G 1SMB5923BT3G 1SMB5923BT3G 45J2451 1SMB5923BT3G
Product Name 8.2V 3W Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMB5923BT3G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 8.2V, Smb; Zener Voltage Nom Onsemi Zener Diodes
Package Tape and Reel Smb DO-214AA SMB; SMB DO-214AA, SMB; SMB SMB; SMB DO-214AA (SMB); SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 4 ohms 4 ohms 4 ohms 4 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data