onsemi Single Zener Diodes 1SMB5922BT3G

Description
Zener Diode 7.5V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 7.5V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5922BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5922BT3GOSDKR-ND
Single Zener Diodes 1SMB5922BT3GOSDKR-ND
Zener Diode 7.5V 3W ±5% Surface Mount SMB

Zener Diode 7.5V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5922BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5922BT3GOSTR-ND
Single Zener Diodes 1SMB5922BT3GOSTR-ND
Zener Diode 7.5V 3W ±5% Surface Mount SMB

Zener Diode 7.5V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5922BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5922BT3GOSCT-ND
Single Zener Diodes 1SMB5922BT3GOSCT-ND
Zener Diode 7.5V 3W ±5% Surface Mount SMB

Zener Diode 7.5V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5922BT3G - 005424-1SMB5922BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5922BT3G
005424-1SMB5922BT3G
Diodes - Zener - Single - 1SMB5922BT3G 005424-1SMB5922BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005424-1SMB5922BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 3 Ohm Family Name: 1SMB5922B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5922BT3; 1SMB5922BT1; 1SMB5922B; SZ1SMB5922BT3G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005424-1SMB5922BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 3 Ohm
Family Name: 1SMB5922B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5922BT3; 1SMB5922BT1; 1SMB5922B; SZ1SMB5922BT3G;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 8647799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8647799P
Zener Diodes 8647799P
Zener diode,7.5V,3W,SMB

Zener diode,7.5V,3W,SMB

Supplier's Site
Zener Diodes - 8647799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8647799
Zener Diodes 8647799
Zener diode,7.5V,3W,SMB

Zener diode,7.5V,3W,SMB

Supplier's Site
Zener Diodes - 1787567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787567
Zener Diodes 1787567
Zener diode,7.5V,3W,SMB

Zener diode,7.5V,3W,SMB

Supplier's Site
Singapore, Singapore
SMD 7.5V 3W Zener Diode
287-1SMB5922BT3G
SMD 7.5V 3W Zener Diode 287-1SMB5922BT3G
7.5V 3W Zener Diode 5% SMB Surface Mount Product overview: 1SMB5922BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 7.5V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 7.5V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5922BT3G can be used for catalog matching and distributor lookup.

7.5V 3W Zener Diode 5% SMB Surface Mount Product overview: 1SMB5922BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 7.5V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 7.5V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5922BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 3W, 7.5V, Smb; Zener Voltage Nom Onsemi - 71J9216 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 7.5V, Smb; Zener Voltage Nom Onsemi
71J9216
Zener Diode, 3W, 7.5V, Smb; Zener Voltage Nom Onsemi 71J9216
ZENER DIODE, 3W, 7.5V, SMB; Zener Voltage Nom:7.5V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 7.5V, SMB; Zener Voltage Nom:7.5V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 7.5V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 29X6286 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 7.5V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
29X6286
Diode, Zener, 7.5V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 29X6286
DIODE, ZENER, 7.5V, 3W, DO-214AA; Zener Voltage Nom:7.5V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

DIODE, ZENER, 7.5V, 3W, DO-214AA; Zener Voltage Nom:7.5V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5922BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5922BT3G
Single Zener Diodes 1SMB5922BT3G
DIODE ZENER 7.5V 3W SMB

DIODE ZENER 7.5V 3W SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5922BT3G
Zener Diodes 1SMB5922BT3G
Zener Diodes 7.5V 3W

Zener Diodes 7.5V 3W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5922BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5922BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5922BT3G
DIODE ZENER 7.5V 3W SMB

DIODE ZENER 7.5V 3W SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5922BT3GOSDKR-ND 005424-1SMB5922BT3G 8647799P 8647799 287-1SMB5922BT3G 71J9216 1SMB5922BT3G 1SMB5922BT3G 1SMB5922BT3G
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5922BT3G Zener Diodes Zener Diodes SMD 7.5V 3W Zener Diode Zener Diode, 3W, 7.5V, Smb; Zener Voltage Nom Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SMB; SMB DO-214AA Smb Tape and Reel DO-214AA (SMB); SMB DO-214AA, SMB; SMB SMB SMB; SMB
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 3 ohms 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data