Manufacturer: ON Semiconductor
Win Source Part Number: 854422-1SMB5921BT3
Features: Zener Diode 6.8 V 3 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 1SMB5921
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1SMB5921BT3OSDKR, 1SMB5921BT3OSCT, 1SMB5921BT3OSTR
Zener Diode 6.8V 3W ±5% Surface Mount SMB
DIODE ZENER 6.8V 3W SMB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 854422-1SMB5921BT3 | 1SMB5921BT3OSTR-ND | 1SMB5921BT3 |
| Product Name | Diodes - Zener - Single - 1SMB5921BT3 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SMB; SMB |