onsemi Single Zener Diodes 1SMB5920BT3G

Description
Zener Diode 6.2V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 6.2V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5920BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5920BT3GOSDKR-ND
Single Zener Diodes 1SMB5920BT3GOSDKR-ND
Zener Diode 6.2V 3W ±5% Surface Mount SMB

Zener Diode 6.2V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5920BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5920BT3GOSTR-ND
Single Zener Diodes 1SMB5920BT3GOSTR-ND
Zener Diode 6.2V 3W ±5% Surface Mount SMB

Zener Diode 6.2V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5920BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5920BT3GOSCT-ND
Single Zener Diodes 1SMB5920BT3GOSCT-ND
Zener Diode 6.2V 3W ±5% Surface Mount SMB

Zener Diode 6.2V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5920BT3G - 005422-1SMB5920BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5920BT3G
005422-1SMB5920BT3G
Diodes - Zener - Single - 1SMB5920BT3G 005422-1SMB5920BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005422-1SMB5920BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Family Name: 1SMB5920B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5920BT3; 1SMB5920B; SZ1SMB5920BT3G; MVSMBJ5920BE3TR7; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America, Vietnam Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005422-1SMB5920BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Family Name: 1SMB5920B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5920BT3; 1SMB5920B; SZ1SMB5920BT3G; MVSMBJ5920BE3TR7;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
6.2V 3W Zener Diode
287-1SMB5920BT3G
6.2V 3W Zener Diode 287-1SMB5920BT3G
6.2V Zener Diode, 3W, SMB, 5% Tolerance, Tape & Reel Product overview: 1SMB5920BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5920BT3G can be used for catalog matching and distributor lookup.

6.2V Zener Diode, 3W, SMB, 5% Tolerance, Tape & Reel Product overview: 1SMB5920BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5920BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 6878168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878168
Zener Diodes 6878168
Diode Zener 6.2V 5% 3W SMB

Diode Zener 6.2V 5% 3W SMB

Supplier's Site
Zener Diodes - 6878168P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878168P
Zener Diodes 6878168P
Diode Zener 6.2V 5% 3W SMB

Diode Zener 6.2V 5% 3W SMB

Supplier's Site
Zener Diodes - 1035053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1035053
Zener Diodes 1035053
Diode Zener 6.2V 5% 3W SMB

Diode Zener 6.2V 5% 3W SMB

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1SMB5920BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5920BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5920BT3G
DIODE ZENER 6.2V 3W SMB

DIODE ZENER 6.2V 3W SMB

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1407 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1407
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1407
ZENER DIODE, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:3W; Diode Case Style:DO-213AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:3W; Diode Case Style:DO-213AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3W, 6.2V, Smb; Zener Voltage Nom Onsemi - 45J2450 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 6.2V, Smb; Zener Voltage Nom Onsemi
45J2450
Zener Diode, 3W, 6.2V, Smb; Zener Voltage Nom Onsemi 45J2450
ZENER DIODE, 3W, 6.2V, SMB; Zener Voltage Nom:6.2V; Power Dissipation:3W; Diode Case Style:DO-213AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 3W, 6.2V, SMB; Zener Voltage Nom:6.2V; Power Dissipation:3W; Diode Case Style:DO-213AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 1Sma59Xxb Series, 6.2 V, 3 W, Do-213Aa, 5 %, 2, 150 C Rohs Compliant Onsemi - 58Y5548 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 1Sma59Xxb Series, 6.2 V, 3 W, Do-213Aa, 5 %, 2, 150 C Rohs Compliant Onsemi
58Y5548
Zener Single Diode, 1Sma59Xxb Series, 6.2 V, 3 W, Do-213Aa, 5 %, 2, 150 C Rohs Compliant Onsemi 58Y5548
Zener Single Diode, 1SMA59xxB Series, 6.2 V, 3 W, DO-213AA, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 1SMA59xxB Series, 6.2 V, 3 W, DO-213AA, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5920BT3G
Zener Diodes 1SMB5920BT3G
Zener Diodes 6.2V 3W

Zener Diodes 6.2V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5920BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5920BT3G
Single Zener Diodes 1SMB5920BT3G
DIODE ZENER 6.2V 3W SMB

DIODE ZENER 6.2V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5920BT3GOSDKR-ND 005422-1SMB5920BT3G 287-1SMB5920BT3G 6878168 6878168P 1SMB5920BT3G 67R1407 45J2450 58Y5548 1SMB5920BT3G 1SMB5920BT3G
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5920BT3G 6.2V 3W Zener Diode Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 3W, 6.2V, Smb; Zener Voltage Nom Onsemi Zener Single Diode, 1Sma59Xxb Series, 6.2 V, 3 W, Do-213Aa, 5 %, 2, 150 C Rohs Compliant Onsemi Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SMB; SMB Tape and Reel Smb DO-214AA SMB; SMB DO-213AA DO-213AA SMB DO-214AA, SMB; SMB
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data