onsemi Discrete Semiconductor Products - Diodes - Zener - Single 1SMB5920BT3

Description
Win Source Part Number: 1279727-1SMB5920BT3 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1SMB5920BT3OSCT,1SMB 5920BT3OSDKR,1SMB592 0BT3OSTR,1SMB5920BT3 ,Q1271217 Base Product Number: 1SMB5920 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1279727-1SMB5920BT3 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1SMB5920BT3OSCT,1SMB 5920BT3OSDKR,1SMB592 0BT3OSTR,1SMB5920BT3 ,Q1271217 Base Product Number: 1SMB5920 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279727-1SMB5920BT3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279727-1SMB5920BT3
Discrete Semiconductor Products - Diodes - Zener - Single 1279727-1SMB5920BT3
Win Source Part Number: 1279727-1SMB5920BT3 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1SMB5920BT3OSCT,1SMB 5920BT3OSDKR,1SMB592 0BT3OSTR,1SMB5920BT3 ,Q1271217 Base Product Number: 1SMB5920 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1279727-1SMB5920BT3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Cut Tape (CT),
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 2 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 1SMB5920BT3OSCT,1SMB5920BT3OSDKR,1SMB5920BT3OSTR,1SMB5920BT3,Q1271217
Base Product Number: 1SMB5920
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Zener Diodes - 1SMB5920BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5920BT3OSTR-ND
Single Zener Diodes 1SMB5920BT3OSTR-ND
DIODE ZENER 6.2V 3W SMB

DIODE ZENER 6.2V 3W SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5920BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5920BT3
Discrete Semiconductor Products - Diodes - Zener 1SMB5920BT3
DIODE ZENER 6.2V 3W SMB

DIODE ZENER 6.2V 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5920BT3 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5920BT3
Single Zener Diodes 1SMB5920BT3
DIODE ZENER 6.2V 3W SMB

DIODE ZENER 6.2V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1279727-1SMB5920BT3 1SMB5920BT3OSTR-ND 1SMB5920BT3 1SMB5920BT3
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package DO-214AA, SMB SMB; SMB DO-214AA, SMB; SMB
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data