onsemi Single Zener Diodes 1SMB5919BT3

Description
DIODE ZENER 5.6V 3W SMB
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 3W SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5919BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5919BT3OSTR-ND
Single Zener Diodes 1SMB5919BT3OSTR-ND
DIODE ZENER 5.6V 3W SMB

DIODE ZENER 5.6V 3W SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5919BT3 - 806486-1SMB5919BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5919BT3
806486-1SMB5919BT3
Diodes - Zener - Single - 1SMB5919BT3 806486-1SMB5919BT3
Manufacturer: ON Semiconductor Win Source Part Number: 806486-1SMB5919BT3 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 3W Voltage - Zener (Nom) (Vz): 5.6V Part Status: Obsolete (End Of Life) Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 5μA at 3V Part Number Series: SMB5919

Manufacturer: ON Semiconductor
Win Source Part Number: 806486-1SMB5919BT3
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 3W
Voltage - Zener (Nom) (Vz): 5.6V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 3V
Part Number Series: SMB5919

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1SMB5919BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5919BT3
Discrete Semiconductor Products - Diodes - Zener 1SMB5919BT3
DIODE ZENER 5.6V 3W SMB

DIODE ZENER 5.6V 3W SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMB5919BT3OSTR-ND 806486-1SMB5919BT3 1SMB5919BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5919BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 5.6 volts 5.6 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1460448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers