onsemi Single Zener Diodes 1SMB5918BT3G

Description
Zener Diode 5.1V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 5.1V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5918BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5918BT3GOSCT-ND
Single Zener Diodes 1SMB5918BT3GOSCT-ND
Zener Diode 5.1V 3W ±5% Surface Mount SMB

Zener Diode 5.1V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5918BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5918BT3GOSDKR-ND
Single Zener Diodes 1SMB5918BT3GOSDKR-ND
Zener Diode 5.1V 3W ±5% Surface Mount SMB

Zener Diode 5.1V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5918BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5918BT3GOSTR-ND
Single Zener Diodes 1SMB5918BT3GOSTR-ND
Zener Diode 5.1V 3W ±5% Surface Mount SMB

Zener Diode 5.1V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5918BT3G - 005419-1SMB5918BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5918BT3G
005419-1SMB5918BT3G
Diodes - Zener - Single - 1SMB5918BT3G 005419-1SMB5918BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005419-1SMB5918BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005419-1SMB5918BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5.1V 3W Zener Diode
287-1SMB5918BT3G
5.1V 3W Zener Diode 287-1SMB5918BT3G
5.1V 5% Zener Diode 3W SMB Tape & Reel Product overview: 1SMB5918BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5918BT3G can be used for catalog matching and distributor lookup.

5.1V 5% Zener Diode 3W SMB Tape & Reel Product overview: 1SMB5918BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5918BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 5453314P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453314P
Zener Diodes 5453314P
5.1V Zener Diode 1SMB5918BT3G 3W SMB

5.1V Zener Diode 1SMB5918BT3G 3W SMB

Supplier's Site
Zener Diodes - 5453314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453314
Zener Diodes 5453314
5.1V Zener Diode 1SMB5918BT3G 3W SMB

5.1V Zener Diode 1SMB5918BT3G 3W SMB

Supplier's Site
Zener Diodes - 1032972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1032972
Zener Diodes 1032972
5.1V Zener Diode 1SMB5918BT3G 3W SMB

5.1V Zener Diode 1SMB5918BT3G 3W SMB

Supplier's Site
Zener Diode, 3W, 5.1V, Smb; Zener Voltage Nom Onsemi - 45J2448 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 5.1V, Smb; Zener Voltage Nom Onsemi
45J2448
Zener Diode, 3W, 5.1V, Smb; Zener Voltage Nom Onsemi 45J2448
ZENER DIODE, 3W, 5.1V, SMB; Zener Voltage Nom:5.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 5.1V, SMB; Zener Voltage Nom:5.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1405 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1405
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1405
ZENER DIODE, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, General Purpose, 5.1 V, 3 W, Do-214Aa, 5 %, 2, 150 C Rohs Compliant Onsemi - 59M4331 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, General Purpose, 5.1 V, 3 W, Do-214Aa, 5 %, 2, 150 C Rohs Compliant Onsemi
59M4331
Zener Single Diode, General Purpose, 5.1 V, 3 W, Do-214Aa, 5 %, 2, 150 C Rohs Compliant Onsemi 59M4331
Zener Single Diode, General Purpose, 5.1 V, 3 W, DO-214AA, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, General Purpose, 5.1 V, 3 W, DO-214AA, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - 1SMB5918BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5918BT3G
Single Zener Diodes 1SMB5918BT3G
DIODE ZENER 5.1V 3W SMB

DIODE ZENER 5.1V 3W SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5918BT3G
Zener Diodes 1SMB5918BT3G
Zener Diodes 5.1V 3W

Zener Diodes 5.1V 3W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5918BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5918BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5918BT3G
DIODE ZENER 5.1V 3W SMB

DIODE ZENER 5.1V 3W SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5918BT3GOSCT-ND 005419-1SMB5918BT3G 287-1SMB5918BT3G 5453314P 5453314 45J2448 59M4331 1SMB5918BT3G 1SMB5918BT3G 1SMB5918BT3G
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5918BT3G 5.1V 3W Zener Diode Zener Diodes Zener Diodes Zener Diode, 3W, 5.1V, Smb; Zener Voltage Nom Onsemi Zener Single Diode, General Purpose, 5.1 V, 3 W, Do-214Aa, 5 %, 2, 150 C Rohs Compliant Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SMB; SMB Tape and Reel DO-214AA Smb DO-214AA (SMB); SMB DO-214AA, SMB; SMB SMB SMB; SMB
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 4 ohms 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data