onsemi Diodes - Zener - Single - 1SMB5918BT3 1SMB5918BT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 905773-1SMB5918BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 5.1 V 3 W ±5% Surface Mount SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: 1SMB5918 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1SMB5918BT3OSTR, 1SMB5918BT3OSCT, 1SMB5918BT3OSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 905773-1SMB5918BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 5.1 V 3 W ±5% Surface Mount SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: 1SMB5918 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1SMB5918BT3OSTR, 1SMB5918BT3OSCT, 1SMB5918BT3OSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5918BT3 - 905773-1SMB5918BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5918BT3
905773-1SMB5918BT3
Diodes - Zener - Single - 1SMB5918BT3 905773-1SMB5918BT3
Manufacturer: ON Semiconductor Win Source Part Number: 905773-1SMB5918BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 5.1 V 3 W ±5% Surface Mount SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: 1SMB5918 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1SMB5918BT3OSTR, 1SMB5918BT3OSCT, 1SMB5918BT3OSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 905773-1SMB5918BT3
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 5.1 V 3 W ±5% Surface Mount SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1SMB5918
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1SMB5918BT3OSTR, 1SMB5918BT3OSCT, 1SMB5918BT3OSDKR

Buy Now Datasheet
Single Zener Diodes - 1SMB5918BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5918BT3OSTR-ND
Single Zener Diodes 1SMB5918BT3OSTR-ND
Zener Diode 5.1V 3W ±5% Surface Mount SMB

Zener Diode 5.1V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5918BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5918BT3
Discrete Semiconductor Products - Diodes - Zener 1SMB5918BT3
DIODE ZENER 5.1V 3W SMB

DIODE ZENER 5.1V 3W SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 905773-1SMB5918BT3 1SMB5918BT3OSTR-ND 1SMB5918BT3
Product Name Diodes - Zener - Single - 1SMB5918BT3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SMB; SMB SMB; SMB
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data