onsemi Single Zener Diodes 1SMB5917BT3

Description
DIODE ZENER 4.7V 3W SMB
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 3W SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5917BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5917BT3OSTR-ND
Single Zener Diodes 1SMB5917BT3OSTR-ND
DIODE ZENER 4.7V 3W SMB

DIODE ZENER 4.7V 3W SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5917BT3 - 801537-1SMB5917BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5917BT3
801537-1SMB5917BT3
Diodes - Zener - Single - 1SMB5917BT3 801537-1SMB5917BT3
Manufacturer: ON Semiconductor Win Source Part Number: 801537-1SMB5917BT3 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 3W Voltage - Zener (Nom) (Vz): 4.7V Part Status: Obsolete (End Of Life) Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 5 Ohms Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 5μA at 1.5V Part Number Series: SMB5917

Manufacturer: ON Semiconductor
Win Source Part Number: 801537-1SMB5917BT3
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 3W
Voltage - Zener (Nom) (Vz): 4.7V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 5 Ohms
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 1.5V
Part Number Series: SMB5917

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1SMB5917BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5917BT3
Discrete Semiconductor Products - Diodes - Zener 1SMB5917BT3
DIODE ZENER 4.7V 3W SMB

DIODE ZENER 4.7V 3W SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMB5917BT3OSTR-ND 801537-1SMB5917BT3 1SMB5917BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5917BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 4.7 volts 4.7 volts
ZZT 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data