onsemi Diodes - Zener - Single - 1SMB5916BT3G 1SMB5916BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005417-1SMB5916BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 6 Ohm Family Name: 1SMB5916B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): SZ1SMB5916BT3G; SMBJ5916B/TR7; MQSMBJ5916B; SMBJ5916BE3/TR7; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005417-1SMB5916BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 6 Ohm Family Name: 1SMB5916B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): SZ1SMB5916BT3G; SMBJ5916B/TR7; MQSMBJ5916B; SMBJ5916BE3/TR7; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5916BT3G - 005417-1SMB5916BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5916BT3G
005417-1SMB5916BT3G
Diodes - Zener - Single - 1SMB5916BT3G 005417-1SMB5916BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005417-1SMB5916BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 6 Ohm Family Name: 1SMB5916B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): SZ1SMB5916BT3G; SMBJ5916B/TR7; MQSMBJ5916B; SMBJ5916BE3/TR7; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005417-1SMB5916BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 6 Ohm
Family Name: 1SMB5916B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): SZ1SMB5916BT3G; SMBJ5916B/TR7; MQSMBJ5916B; SMBJ5916BE3/TR7;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1SMB5916BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5916BT3GOSCT-ND
Single Zener Diodes 1SMB5916BT3GOSCT-ND
Zener Diode 4.3V 3W ±5% Surface Mount SMB

Zener Diode 4.3V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5916BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5916BT3GOSTR-ND
Single Zener Diodes 1SMB5916BT3GOSTR-ND
Zener Diode 4.3V 3W ±5% Surface Mount SMB

Zener Diode 4.3V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5916BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5916BT3GOSDKR-ND
Single Zener Diodes 1SMB5916BT3GOSDKR-ND
Zener Diode 4.3V 3W ±5% Surface Mount SMB

Zener Diode 4.3V 3W ±5% Surface Mount SMB

Buy Now Datasheet
 - 1SMB5916BT3G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.3V V(Z), 5%, 0.55W, Unidirectional

Zener Diode, 4.3V V(Z), 5%, 0.55W, Unidirectional

Supplier's Site Datasheet
Zener Diodes - 7925408P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925408P
Zener Diodes 7925408P
Zener Diode 3W 4.3V 5% ESD 16KV SMB

Zener Diode 3W 4.3V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 7925408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925408
Zener Diodes 7925408
Zener Diode 3W 4.3V 5% ESD 16KV SMB

Zener Diode 3W 4.3V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 1454779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1454779
Zener Diodes 1454779
Zener Diode 3W 4.3V 5% ESD 16KV SMB

Zener Diode 3W 4.3V 5% ESD 16KV SMB

Supplier's Site
4.3V 3W Zener Diode - 287-1SMB5916BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 3W Zener Diode
287-1SMB5916BT3G
4.3V 3W Zener Diode 287-1SMB5916BT3G
Zener Diode 4.3V 5% 3W SMB Tape & Reel Product overview: 1SMB5916BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5916BT3G can be used for catalog matching and distributor lookup.

Zener Diode 4.3V 5% 3W SMB Tape & Reel Product overview: 1SMB5916BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5916BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5916BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5916BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5916BT3G
DIODE ZENER 4.3V 3W SMB

DIODE ZENER 4.3V 3W SMB

Supplier's Site
Zener Diode, 3W, 4.3V, Smb; Zener Voltage Nom Onsemi - 71J9214 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 4.3V, Smb; Zener Voltage Nom Onsemi
71J9214
Zener Diode, 3W, 4.3V, Smb; Zener Voltage Nom Onsemi 71J9214
ZENER DIODE, 3W, 4.3V, SMB; Zener Voltage Nom:4.3V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 4.3V, SMB; Zener Voltage Nom:4.3V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 4.3V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi - 27X3844 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi
27X3844
Diode, Zener, 4.3V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi 27X3844
DIODE, ZENER, 4.3V, 3W, DO-214AA, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 3W, DO-214AA, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5916BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5916BT3G
Single Zener Diodes 1SMB5916BT3G
DIODE ZENER 4.3V 3W SMB

DIODE ZENER 4.3V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 005417-1SMB5916BT3G 1SMB5916BT3GOSCT-ND 1SMB5916BT3G 7925408P 7925408 287-1SMB5916BT3G 1SMB5916BT3G 71J9214 1SMB5916BT3G
Product Name Diodes - Zener - Single - 1SMB5916BT3G Single Zener Diodes Zener Diodes Zener Diodes 4.3V 3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 4.3V, Smb; Zener Voltage Nom Onsemi Single Zener Diodes
Life Cycle Stage Active Active Active
Package SMB; SMB SMB DO-214AA Smb Tape and Reel SMB; SMB DO-214AA (SMB); SMB DO-214AA, SMB; SMB
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 6 ohms 6 ohms 6 ohms 6 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data