DIODE ZENER 3.9V 3W SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 811200-1SMB5915BT3
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 3W
Voltage - Zener (Nom) (Vz): 3.9V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 7.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 25μA at 1V
Part Number Series: SMB5915
DIODE ZENER 3.9V 3W SMB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMB5915BT3OSTR-ND | 811200-1SMB5915BT3 | 1SMB5915BT3 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1SMB5915BT3 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| VZ | 3.9 volts | 3.9 volts | |
| ZZT | 8 ohms | 8 ohms |