93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 58VWM 93.6VC SMB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB58CAT3-ND | 1SMB58CAT3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 93.6 volts | 93.6 volts |