onsemi 58V 600W TVS Protection Diode 1SMB58AT3

Description
58V TVS Diode, 600W Peak Pulse Power, SMB, Unidirectional Product overview: 1SMB58AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB58AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
58V TVS Diode, 600W Peak Pulse Power, SMB, Unidirectional Product overview: 1SMB58AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB58AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
58V 600W TVS Protection Diode
144-1SMB58AT3
58V 600W TVS Protection Diode 144-1SMB58AT3
58V TVS Diode, 600W Peak Pulse Power, SMB, Unidirectional Product overview: 1SMB58AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB58AT3 can be used for catalog matching and distributor lookup.

58V TVS Diode, 600W Peak Pulse Power, SMB, Unidirectional Product overview: 1SMB58AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB58AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1SMB58AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB

93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS - TVS - Diodes - 1SMB58AT3 - 804315-1SMB58AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB58AT3
804315-1SMB58AT3
TVS - TVS - Diodes - 1SMB58AT3 804315-1SMB58AT3
Manufacturer: ON Semiconductor Win Source Part Number: 804315-1SMB58AT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Current - Peak Pulse (10/1000μs): 6.4A Power - Peak Pulse: 600W Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 93.6V Capacitance at Frequency: 310pF at 1MHz Part Number Series: 1SMB

Manufacturer: ON Semiconductor
Win Source Part Number: 804315-1SMB58AT3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Current - Peak Pulse (10/1000μs): 6.4A
Power - Peak Pulse: 600W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 93.6V
Capacitance at Frequency: 310pF at 1MHz
Part Number Series: 1SMB

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB58AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB58AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB58AT3
TVS DIODE 58VWM 93.6VC SMB

TVS DIODE 58VWM 93.6VC SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMB58AT3 1SMB58AT3OSTR-ND 804315-1SMB58AT3 1SMB58AT3
Product Name 58V 600W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1SMB58AT3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel SMB; DO-214AA, SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data