onsemi 600W 51V 7.3A TVS Protection Diode 1SMB51AT3

Description
600W TVS Diode, 51V, Unidirectional, SMB, 7.3A Product overview: 1SMB51AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 51V, 7.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 51V, 7.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB51AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, 51V, Unidirectional, SMB, 7.3A Product overview: 1SMB51AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 51V, 7.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 51V, 7.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB51AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 51V 7.3A TVS Protection Diode
144-1SMB51AT3
600W 51V 7.3A TVS Protection Diode 144-1SMB51AT3
600W TVS Diode, 51V, Unidirectional, SMB, 7.3A Product overview: 1SMB51AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 51V, 7.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 51V, 7.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB51AT3 can be used for catalog matching and distributor lookup.

600W TVS Diode, 51V, Unidirectional, SMB, 7.3A Product overview: 1SMB51AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 51V, 7.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 51V, 7.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB51AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMB51AT3 - 736116-1SMB51AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB51AT3
736116-1SMB51AT3
TVS - TVS - Diodes - 1SMB51AT3 736116-1SMB51AT3
Manufacturer: ON Semiconductor Win Source Part Number: 736116-1SMB51AT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 7.3A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 51V Voltage - Breakdown (Minimum): 56.7V Voltage - Clamping (Maximum) at Ipp: 82.4V Capacitance at Frequency: 345pF at 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 736116-1SMB51AT3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 7.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: 1SMB
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 51V
Voltage - Breakdown (Minimum): 56.7V
Voltage - Clamping (Maximum) at Ipp: 82.4V
Capacitance at Frequency: 345pF at 1MHz

Buy Now
TVS Diodes - 1SMB51AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB

82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB51AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB51AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB51AT3
TVS DIODE 51VWM 82.4VC SMB

TVS DIODE 51VWM 82.4VC SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMB51AT3 736116-1SMB51AT3 1SMB51AT3OSTR-ND 1SMB51AT3
Product Name 600W 51V 7.3A TVS Protection Diode TVS - TVS - Diodes - 1SMB51AT3 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel SMB; DO-214AA, SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4738A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers