onsemi TVS Diodes 1SMB5.0AT3

Description
TVS DIODE 5V 9.2V SMB
Request a Quote Datasheet
Description
TVS DIODE 5V 9.2V SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1SMB5.0AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5V 9.2V SMB

TVS DIODE 5V 9.2V SMB

Buy Now Datasheet
TVS - TVS - Diodes - 1SMB5.0AT3 - 803125-1SMB5.0AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB5.0AT3
803125-1SMB5.0AT3
TVS - TVS - Diodes - 1SMB5.0AT3 803125-1SMB5.0AT3
Manufacturer: ON Semiconductor Win Source Part Number: 803125-1SMB5.0AT3 Packaging: Cut Tape (CT) Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: 1SMB

Manufacturer: ON Semiconductor
Win Source Part Number: 803125-1SMB5.0AT3
Packaging: Cut Tape (CT)
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: 1SMB

Buy Now
Singapore, Singapore
5V 600W TVS Protection Diode
144-1SMB5.0AT3
5V 600W TVS Protection Diode 144-1SMB5.0AT3
5V Unidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB5.0AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB5.0AT3 can be used for catalog matching and distributor lookup.

5V Unidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB5.0AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB5.0AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB5.0AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB5.0AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB5.0AT3
TVS DIODE 5V 9.2V SMB

TVS DIODE 5V 9.2V SMB

Supplier's Site
TVS Diodes - 1SMB5.0AT3 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1SMB5.0AT3
TVS Diodes 1SMB5.0AT3
TVS DIODE 5V 9.2V SMB

TVS DIODE 5V 9.2V SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMB5.0AT3OSTR-ND 803125-1SMB5.0AT3 144-1SMB5.0AT3 1SMB5.0AT3 1SMB5.0AT3
Product Name TVS Diodes TVS - TVS - Diodes - 1SMB5.0AT3 5V 600W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data