onsemi 40V 600W TVS Protection Diode 1SMB40AT3

Description
40V Unidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB40AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB40AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V Unidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB40AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB40AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 600W TVS Protection Diode
144-1SMB40AT3
40V 600W TVS Protection Diode 144-1SMB40AT3
40V Unidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB40AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB40AT3 can be used for catalog matching and distributor lookup.

40V Unidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB40AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB40AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1377391-1SMB40AT3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1377391-1SMB40AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1377391-1SMB40AT3
Win Source Part Number: 1377391-1SMB40AT3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Base Product Number: 1SMB40 HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1377391-1SMB40AT3
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Base Product Number: 1SMB40
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TVS Diodes - 1SMB40AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 40V 64.5V SMB

TVS DIODE 40V 64.5V SMB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB40AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB40AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB40AT3
TVS DIODE 40V 64.5V SMB

TVS DIODE 40V 64.5V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMB40AT3 1377391-1SMB40AT3 1SMB40AT3OSTR-ND 1SMB40AT3
Product Name 40V 600W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data