onsemi 36V 600W TVS Protection Diode 1SMB36CAT3

Description
36V Bidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB36CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB36CAT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36V Bidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB36CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB36CAT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 600W TVS Protection Diode
144-1SMB36CAT3
36V 600W TVS Protection Diode 144-1SMB36CAT3
36V Bidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB36CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB36CAT3 can be used for catalog matching and distributor lookup.

36V Bidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB36CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB36CAT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1SMB36CAT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36V 58.1V SMB

TVS DIODE 36V 58.1V SMB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334728-1SMB36CAT3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334728-1SMB36CAT3
Circuit Protection - TVS - Diodes 1334728-1SMB36CAT3
Manufacturer: onsemi Win Source Part Number: 1334728-1SMB36CAT3 Category: Circuit Protection>TVS - Diodes Packaging: Reel Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1SMB36CAT3OSDKR,1SMB 36CAT3OSTR,1SMB36CAT 3OSCT Base Product Number: 1SMB36 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1334728-1SMB36CAT3
Category: Circuit Protection>TVS - Diodes
Packaging: Reel
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMB36CAT3OSDKR,1SMB36CAT3OSTR,1SMB36CAT3OSCT
Base Product Number: 1SMB36
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB36CAT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB36CAT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB36CAT3
TVS DIODE 36V 58.1V SMB

TVS DIODE 36V 58.1V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMB36CAT3 1SMB36CAT3OSTR-ND 1334728-1SMB36CAT3 1SMB36CAT3
Product Name 36V 600W TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data