onsemi TVS Diodes 1SMB28AT3

Description
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB
Request a Quote Datasheet
Description
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1SMB28AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB

45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
600W 28V TVS Protection Diode
144-1SMB28AT3
600W 28V TVS Protection Diode 144-1SMB28AT3
600W TVS Diode, 28V, Unidirectional, SMB Product overview: 1SMB28AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB28AT3 can be used for catalog matching and distributor lookup.

600W TVS Diode, 28V, Unidirectional, SMB Product overview: 1SMB28AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB28AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMB28AT3 - 854416-1SMB28AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB28AT3
854416-1SMB28AT3
TVS - TVS - Diodes - 1SMB28AT3 854416-1SMB28AT3
Manufacturer: ON Semiconductor Win Source Part Number: 854416-1SMB28AT3 Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: 1SMB28 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1SMB28AT3OSTR, 1SMB28AT3OSDKR, 1SMB28AT3OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 854416-1SMB28AT3
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: 1SMB28
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMB28AT3OSTR, 1SMB28AT3OSDKR, 1SMB28AT3OSCT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB28AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB28AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB28AT3
TVS DIODE 28VWM 45.4VC SMB

TVS DIODE 28VWM 45.4VC SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMB28AT3OSTR-ND 144-1SMB28AT3 854416-1SMB28AT3 1SMB28AT3
Product Name TVS Diodes 600W 28V TVS Protection Diode TVS - TVS - Diodes - 1SMB28AT3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
VC 45.4 volts 45.4 volts
Unlock Full Specs
to access all available technical data