Win Source Part Number: 1337144-1SMB24CAT3
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 366pF @ 1MHz
Current - Peak Pulse (10/1000µs): 15.4A
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: 1SMB24
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Clamping (Max) @ Ipp: 38.9V
24V Bidirectional TVS Diode, 600W, SMB, 38.9V Clamp Product overview: 1SMB24CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 600W, 38.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 600W, 38.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB24CAT3 can be used for catalog matching and distributor lookup.
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 24VWM 38.9VC SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1337144-1SMB24CAT3 | 144-1SMB24CAT3 | 1SMB24CAT3OSTR-ND | 1SMB24CAT3 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 24V 600W 38.9V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 38.9 volts | 38.9 volts | 38.9 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |