38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB
24V TVS Diode, 600W, Unidirectional, SMB, Surface Mount Product overview: 1SMB24AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB24AT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 802708-1SMB24AT3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Current - Peak Pulse (10/1000μs): 15.4A
Power - Peak Pulse: 600W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 38.9V
Capacitance at Frequency: 675pF at 1MHz
Part Number Series: 1SMB
TVS DIODE 24VWM 38.9VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB24AT3OSTR-ND | 144-1SMB24AT3 | 802708-1SMB24AT3 | 1SMB24AT3 |
| Product Name | TVS Diodes | SMD 24V 600W TVS Protection Diode | TVS - TVS - Diodes - 1SMB24AT3 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 38.9 volts | 38.9 volts |