600W TVS Diode, 20V Bidirectional, SMB, 425pF Product overview: 1SMB20CAT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 20V, 425pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 20V, 425pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB20CAT3G can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 600W, 20V, Bidirectional, DO-214AA
TVS DIODE 20VWM 32.4VC 425TEPBGA
TVS DIODE 20VWM 32.4VC 425TEPBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1SMB20CAT3G | 1SMB20CAT3G | 1SMB20CAT3G | 1SMB20CAT3G |
| Product Name | 600W 20V 425pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |