Manufacturer: ON Semiconductor
Win Source Part Number: 905770-1SMB20AT3
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1SMB20
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMB20AT3OSDKR, 1SMB20AT3OSTR, 1SMB20AT3OSCT
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB
600W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, PLASTIC, CASE 403A-03, SMB, 2 PIN Product overview: 1SMB20AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 403A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 403A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB20AT3 can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 32.4VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 905770-1SMB20AT3 | 1SMB20AT3OSTR-ND | 144-1SMB20AT3 | 1SMB20AT3 |
| Product Name | TVS - TVS - Diodes - 1SMB20AT3 | TVS Diodes | 600W 403A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; SMB | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single | Single | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |