onsemi TVS Diodes 1SMB18CAT3

Description
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
Request a Quote Datasheet
Description
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1SMB18CAT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB

29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS - TVS - Diodes - 1SMB18CAT3 - 1122440-1SMB18CAT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB18CAT3
1122440-1SMB18CAT3
TVS - TVS - Diodes - 1SMB18CAT3 1122440-1SMB18CAT3
Manufacturer: ON Semiconductor Win Source Part Number: 1122440-1SMB18CAT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 20.5A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 18V Voltage - Breakdown (Minimum): 20V Voltage - Clamping (Maximum) at Ipp: 29.2V Capacitance at Frequency: 465pF at 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1122440-1SMB18CAT3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 20.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1SMB
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 18V
Voltage - Breakdown (Minimum): 20V
Voltage - Clamping (Maximum) at Ipp: 29.2V
Capacitance at Frequency: 465pF at 1MHz

Buy Now
Singapore, Singapore
SMD 18V 600W TVS Protection Diode
144-1SMB18CAT3
SMD 18V 600W TVS Protection Diode 144-1SMB18CAT3
18V TVS Diode, 600W, Bidirectional, SMB, Surface Mount Product overview: 1SMB18CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 18V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 18V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB18CAT3 can be used for catalog matching and distributor lookup.

18V TVS Diode, 600W, Bidirectional, SMB, Surface Mount Product overview: 1SMB18CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 18V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 18V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB18CAT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB18CAT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB18CAT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB18CAT3
TVS DIODE 18VWM 29.2VC SMB

TVS DIODE 18VWM 29.2VC SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMB18CAT3OSTR-ND 1122440-1SMB18CAT3 144-1SMB18CAT3 1SMB18CAT3
Product Name TVS Diodes TVS - TVS - Diodes - 1SMB18CAT3 SMD 18V 600W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
VC 29.2 volts 29.2 volts
Unlock Full Specs
to access all available technical data