onsemi TVS - TVS - Diodes - 1SMB18AT3 1SMB18AT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 802334-1SMB18AT3 Packaging: Cut Tape (CT) Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: 1SMB
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 802334-1SMB18AT3 Packaging: Cut Tape (CT) Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: 1SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMB18AT3 - 802334-1SMB18AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB18AT3
802334-1SMB18AT3
TVS - TVS - Diodes - 1SMB18AT3 802334-1SMB18AT3
Manufacturer: ON Semiconductor Win Source Part Number: 802334-1SMB18AT3 Packaging: Cut Tape (CT) Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: 1SMB

Manufacturer: ON Semiconductor
Win Source Part Number: 802334-1SMB18AT3
Packaging: Cut Tape (CT)
Part Status: Obsolete (End Of Life)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: 1SMB

Buy Now
TVS Diodes - 1SMB18AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 18V 29.2V SMB

TVS DIODE 18V 29.2V SMB

Buy Now Datasheet
Singapore, Singapore
18V 600W TVS Protection Diode
144-1SMB18AT3
18V 600W TVS Protection Diode 144-1SMB18AT3
18V Unidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB18AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB18AT3 can be used for catalog matching and distributor lookup.

18V Unidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB18AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB18AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB18AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB18AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB18AT3
TVS DIODE 18V 29.2V SMB

TVS DIODE 18V 29.2V SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 802334-1SMB18AT3 1SMB18AT3OSTR-ND 144-1SMB18AT3 1SMB18AT3
Product Name TVS - TVS - Diodes - 1SMB18AT3 TVS Diodes 18V 600W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data