onsemi Zener 15V 600W TVS Protection Diode 1SMB15AT3

Description
Unidirectional TVS Diode, 15V, 600W, SMB, Zener Product overview: 1SMB15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 15V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 15V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB15AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Unidirectional TVS Diode, 15V, 600W, SMB, Zener Product overview: 1SMB15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 15V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 15V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB15AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 15V 600W TVS Protection Diode
144-1SMB15AT3
Zener 15V 600W TVS Protection Diode 144-1SMB15AT3
Unidirectional TVS Diode, 15V, 600W, SMB, Zener Product overview: 1SMB15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 15V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 15V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB15AT3 can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 15V, 600W, SMB, Zener Product overview: 1SMB15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 15V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 15V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB15AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMB15AT3 - 802255-1SMB15AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB15AT3
802255-1SMB15AT3
TVS - TVS - Diodes - 1SMB15AT3 802255-1SMB15AT3
Manufacturer: ON Semiconductor Win Source Part Number: 802255-1SMB15AT3 Packaging: Cut Tape (CT) Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: 1SMB

Manufacturer: ON Semiconductor
Win Source Part Number: 802255-1SMB15AT3
Packaging: Cut Tape (CT)
Part Status: Obsolete (End Of Life)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: 1SMB

Buy Now
TVS Diodes - 1SMB15AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15V 24.4V SMB

TVS DIODE 15V 24.4V SMB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB15AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB15AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB15AT3
TVS DIODE 15V 24.4V SMB

TVS DIODE 15V 24.4V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMB15AT3 802255-1SMB15AT3 1SMB15AT3OSTR-ND 1SMB15AT3
Product Name Zener 15V 600W TVS Protection Diode TVS - TVS - Diodes - 1SMB15AT3 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Tape and Reel
Unlock Full Specs
to access all available technical data