Manufacturer: onsemi
Win Source Part Number: 1334729-1SMB14AT3
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 1085pF @ 1MHz
Current - Peak Pulse (10/1000µs): 25.8A
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: 1SMB14
Product Status: Obsolete
RoHS Status: RoHS non-compliant
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB
600W TVS Diode, 14V, 23.2V Clamp, SMB, Unidirectional Product overview: 1SMB14AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 14V, 23.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 14V, 23.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB14AT3 can be used for catalog matching and distributor lookup.
TVS DIODE 14VWM 23.2VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334729-1SMB14AT3 | 1SMB14AT3-ND | 144-1SMB14AT3 | 1SMB14AT3 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 600W 14V 23.2V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 23.2 volts | 23.2 volts | 23.2 volts | |
| VBR | 15.6 volts | 15.6 volts | 15.6 volts |