TVS DIODE 130VWM 209VC 425TEPBGA
TVS DIODE 130VWM 209VC 425TEPBGA
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB130AT3G | 1SMB130AT3G |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SMB; SMB | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 209 volts | 209 volts |