12V Bidirectional TVS Diode, 600W, SMB, 30.2A Product overview: 1SMB12CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 600W, 30.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 600W, 30.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB12CAT3 can be used for catalog matching and distributor lookup.
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 12VWM 19.9VC SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1SMB12CAT3 | 1SMB12CAT3OSTR-ND | 1SMB12CAT3 |
| Product Name | 12V 600W 30.2A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |