onsemi 12V 600W 13.3V TVS Protection Diode 1SMB12AT3

Description
12V Unidirectional TVS Diode, 600W, SMB, 13.3V Breakdown Product overview: 1SMB12AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 600W, 13.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 600W, 13.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB12AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V Unidirectional TVS Diode, 600W, SMB, 13.3V Breakdown Product overview: 1SMB12AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 600W, 13.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 600W, 13.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB12AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 600W 13.3V TVS Protection Diode
144-1SMB12AT3
12V 600W 13.3V TVS Protection Diode 144-1SMB12AT3
12V Unidirectional TVS Diode, 600W, SMB, 13.3V Breakdown Product overview: 1SMB12AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 600W, 13.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 600W, 13.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB12AT3 can be used for catalog matching and distributor lookup.

12V Unidirectional TVS Diode, 600W, SMB, 13.3V Breakdown Product overview: 1SMB12AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 600W, 13.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 600W, 13.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB12AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMB12AT3 - 805931-1SMB12AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB12AT3
805931-1SMB12AT3
TVS - TVS - Diodes - 1SMB12AT3 805931-1SMB12AT3
Manufacturer: ON Semiconductor Win Source Part Number: 805931-1SMB12AT3 Packaging: Cut Tape (CT) Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: 1SMB

Manufacturer: ON Semiconductor
Win Source Part Number: 805931-1SMB12AT3
Packaging: Cut Tape (CT)
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: 1SMB

Buy Now
TVS Diodes - 1SMB12AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 12V 19.9V SMB

TVS DIODE 12V 19.9V SMB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB12AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB12AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB12AT3
TVS DIODE 12V 19.9V SMB

TVS DIODE 12V 19.9V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMB12AT3 805931-1SMB12AT3 1SMB12AT3OSTR-ND 1SMB12AT3
Product Name 12V 600W 13.3V TVS Protection Diode TVS - TVS - Diodes - 1SMB12AT3 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data