onsemi 120V 600W 193V TVS Protection Diode 1SMB120AT3

Description
120V Unidirectional TVS Diode, 600W, SMB, 193V Clamp Product overview: 1SMB120AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V, 600W, 193V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, 600W, 193V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB120AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120V Unidirectional TVS Diode, 600W, SMB, 193V Clamp Product overview: 1SMB120AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V, 600W, 193V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, 600W, 193V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB120AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 600W 193V TVS Protection Diode
144-1SMB120AT3
120V 600W 193V TVS Protection Diode 144-1SMB120AT3
120V Unidirectional TVS Diode, 600W, SMB, 193V Clamp Product overview: 1SMB120AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V, 600W, 193V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, 600W, 193V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB120AT3 can be used for catalog matching and distributor lookup.

120V Unidirectional TVS Diode, 600W, SMB, 193V Clamp Product overview: 1SMB120AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V, 600W, 193V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, 600W, 193V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB120AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1SMB120AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB

193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS - TVS - Diodes - 1SMB120AT3 - 854414-1SMB120AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB120AT3
854414-1SMB120AT3
TVS - TVS - Diodes - 1SMB120AT3 854414-1SMB120AT3
Manufacturer: ON Semiconductor Win Source Part Number: 854414-1SMB120AT3 Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: 1SMB12 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1SMB120AT3OSDKR, 1SMB120AT3OSTR, 1SMB120AT3OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 854414-1SMB120AT3
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: 1SMB12
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMB120AT3OSDKR, 1SMB120AT3OSTR, 1SMB120AT3OSCT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB120AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB120AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB120AT3
TVS DIODE 120VWM 193VC SMB

TVS DIODE 120VWM 193VC SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMB120AT3 1SMB120AT3OSTR-ND 854414-1SMB120AT3 1SMB120AT3
Product Name 120V 600W 193V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 1SMB120AT3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel SMB; DO-214AA, SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data