onsemi TVS Diodes 1SMB10CAT3

Description
TVS DIODE 10V 17V SMB
Request a Quote Datasheet
Description
TVS DIODE 10V 17V SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1SMB10CAT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 10V 17V SMB

TVS DIODE 10V 17V SMB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334730-1SMB10CAT3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334730-1SMB10CAT3
Circuit Protection - TVS - Diodes 1334730-1SMB10CAT3
Manufacturer: onsemi Win Source Part Number: 1334730-1SMB10CAT3 Category: Circuit Protection>TVS - Diodes Packaging: Reel Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1SMB10CAT3OSTR,1SMB1 0CAT3OSDKR,1SMB10CAT 3OSCT Base Product Number: 1SMB10 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1334730-1SMB10CAT3
Category: Circuit Protection>TVS - Diodes
Packaging: Reel
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMB10CAT3OSTR,1SMB10CAT3OSDKR,1SMB10CAT3OSCT
Base Product Number: 1SMB10
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
10V 600W TVS Protection Diode
144-1SMB10CAT3
10V 600W TVS Protection Diode 144-1SMB10CAT3
10V Bidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB10CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB10CAT3 can be used for catalog matching and distributor lookup.

10V Bidirectional TVS Diode, 600W Peak Pulse Power, SMB Product overview: 1SMB10CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB10CAT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB10CAT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB10CAT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB10CAT3
TVS DIODE 10V 17V SMB

TVS DIODE 10V 17V SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMB10CAT3OSTR-ND 1334730-1SMB10CAT3 144-1SMB10CAT3 1SMB10CAT3
Product Name TVS Diodes Circuit Protection - TVS - Diodes 10V 600W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data