Trans Voltage Suppressor Diode, 600W, 10V, Unidirectional, DO-214AA
Unidirectional TVS Diode, 10V, 600W, SMB, Zener Product overview: 1SMB10AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 10V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 10V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB10AT3G can be used for catalog matching and distributor lookup.
TVS DIODE 10VWM 17VC 425-TEPBGA
TVS DIODE 10VWM 17VC 425-TEPBGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB10AT3G | 144-1SMB10AT3G | 1SMB10AT3G | 1SMB10AT3G |
| Product Name | Zener 10V 600W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB | |
| PD | 3000 milliwatts | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |