121V Clamp 3.3A Ipp Tvs Diode Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 1002589-1SMA75AT3G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 180pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 75V
Minimum Breakdown Voltage: 83.3V
Max Clamping Voltage: 121V
Peak Pulse Current(Ippm): 3.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
TVS DIODE 75V 121V SMA Product overview: 1SMA75AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 121V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 121V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA75AT3G can be used for catalog matching and distributor lookup.
TVS DIODE 75VWM 121VC SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMA75AT3G-ND | 1002589-1SMA75AT3G | 144-1SMA75AT3G | 1SMA75AT3G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1SMA75AT3G | 75V 121V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; SMA | Tape and Reel | SMA; SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 121 volts | 121 volts | 121 volts | |
| VBR | 83.3 volts | 83.3 volts | 83.3 volts |