onsemi 400W TVS Protection Diode 1SMA70AT3

Description
400W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA70AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA70AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA70AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA70AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400W TVS Protection Diode
144-1SMA70AT3
400W TVS Protection Diode 144-1SMA70AT3
400W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA70AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA70AT3 can be used for catalog matching and distributor lookup.

400W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA70AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA70AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334727-1SMA70AT3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334727-1SMA70AT3
Circuit Protection - TVS - Diodes 1334727-1SMA70AT3
Manufacturer: onsemi Win Source Part Number: 1334727-1SMA70AT3 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 5,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 70V Voltage - Breakdown (Min): 77.8V Voltage - Clamping (Max) @ Ipp: 113V Power - Peak Pulse: 400W Power Line Protection: No Capacitance @ Frequency: 190pF @ 1MHz Current - Peak Pulse (10/1000µs): 3.5A Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: 1SMA70 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1334727-1SMA70AT3
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 5,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 77.8V
Voltage - Clamping (Max) @ Ipp: 113V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 190pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3.5A
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: 1SMA70
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Diodes - 1SMA70AT3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1SMA70AT3-ND
TVS Diodes 1SMA70AT3-ND
113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA

113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMA70AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMA70AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMA70AT3
TVS DIODE 70VWM 113VC SMA

TVS DIODE 70VWM 113VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMA70AT3 1334727-1SMA70AT3 1SMA70AT3-ND 1SMA70AT3
Product Name 400W TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data