onsemi Single Zener Diodes 1SMA5945BT3G

Description
1.5 W Zener Diode Voltage Regulator 68 V
Request a Quote Datasheet
Description
1.5 W Zener Diode Voltage Regulator 68 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SMA5945BT3G - Rochester Electronics
Newburyport, MA, United States
1.5 W Zener Diode Voltage Regulator 68 V

1.5 W Zener Diode Voltage Regulator 68 V

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5945BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5945BT3GOSDKR-ND
Single Zener Diodes 1SMA5945BT3GOSDKR-ND
Zener Diode 68V 1.5W ±5% Surface Mount SMA

Zener Diode 68V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5945BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5945BT3GOSTR-ND
Single Zener Diodes 1SMA5945BT3GOSTR-ND
Zener Diode 68V 1.5W ±5% Surface Mount SMA

Zener Diode 68V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5945BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5945BT3GOSCT-ND
Single Zener Diodes 1SMA5945BT3GOSCT-ND
Zener Diode 68V 1.5W ±5% Surface Mount SMA

Zener Diode 68V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5945BT3G - 005381-1SMA5945BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5945BT3G
005381-1SMA5945BT3G
Diodes - Zener - Single - 1SMA5945BT3G 005381-1SMA5945BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005381-1SMA5945BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 120 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005381-1SMA5945BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1SMA5945BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5945BT3G
Single Zener Diodes 1SMA5945BT3G
DIODE ZENER 68V 1.5W SMA

DIODE ZENER 68V 1.5W SMA

Supplier's Site Datasheet
Zener Diode, 1.5W, 68V, Sma; Zener Voltage Vz Typ Onsemi - 26K5261 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 68V, Sma; Zener Voltage Vz Typ Onsemi
26K5261
Zener Diode, 1.5W, 68V, Sma; Zener Voltage Vz Typ Onsemi 26K5261
ZENER DIODE, 1.5W, 68V, SMA; Zener Voltage Vz Typ:68V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxB Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 68V, SMA; Zener Voltage Vz Typ:68V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxB Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 68V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6270 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 68V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6270
Diode, Zener, 68V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6270
DIODE, ZENER, 68V, 1.5W, DO-214AC; Zener Voltage Nom:68V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 68V, 1.5W, DO-214AC; Zener Voltage Nom:68V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1.5W, 68V, Sma; Zener Voltage Vz Typ Onsemi - 02AC3984 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 68V, Sma; Zener Voltage Vz Typ Onsemi
02AC3984
Zener Diode, 1.5W, 68V, Sma; Zener Voltage Vz Typ Onsemi 02AC3984
ZENER DIODE, 1.5W, 68V, SMA; Zener Voltage Vz Typ:68V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxB Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 1.5W, 68V, SMA; Zener Voltage Vz Typ:68V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxB Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5945BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5945BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5945BT3G
DIODE ZENER 68V 1.5W SMA

DIODE ZENER 68V 1.5W SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMA5945BT3G
Zener Diodes 1SMA5945BT3G
Zener Diodes 68V 1.5W

Zener Diodes 68V 1.5W

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMA5945BT3G 1SMA5945BT3GOSDKR-ND 005381-1SMA5945BT3G 1SMA5945BT3G 26K5261 29X6270 02AC3984 1SMA5945BT3G 1SMA5945BT3G
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMA5945BT3G Single Zener Diodes Zener Diode, 1.5W, 68V, Sma; Zener Voltage Vz Typ Onsemi Diode, Zener, 68V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi Zener Diode, 1.5W, 68V, Sma; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active Active
Package SMA; SMA SMA; SMA DO-214AC, SMA; SMA DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC SMA; SMA SMA-2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
VZ 68 volts 68 volts 68 volts 68 volts 68 volts
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data