The 1SMA5945BT3 is a 1.5-watt surface mount Zener voltage regulator in a SMA package (CASE 403D-02) with a zener voltage of 68 V, a maximum zener current of 22 mA, and a power dissipation of 0.5 W at 25°C. It has a thermal resistance junction-to-lead of 50 °C/W and junction-to-ambient of 250 °C/W. The device is rated for operation from -65°C to +150°C and meets UL 94 V-0 flammability standards. It is ESD classified as Class 3 (>16 kV) under the Human Body Model and features a cathode notch for polarity identification.
68V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA5945BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 68V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5945BT3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1SMA5945BT3 |
| Product Name | 68V 0.5W Voltage Regulator IC |
| Package Type | Other; SMA |