onsemi Single Zener Diodes 1SMA5944BT3G

Description
Zener Diode 62V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 62V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5944BT3G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5944BT3G-ND
Single Zener Diodes 1SMA5944BT3G-ND
Zener Diode 62V 1.5W ±5% Surface Mount SMA

Zener Diode 62V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5944BT3G - 1002580-1SMA5944BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5944BT3G
1002580-1SMA5944BT3G
Diodes - Zener - Single - 1SMA5944BT3G 1002580-1SMA5944BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1002580-1SMA5944BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002580-1SMA5944BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5944BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5944BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5944BT3G
DIODE ZENER 62V 1.5W SMA

DIODE ZENER 62V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMA5944BT3G-ND 1002580-1SMA5944BT3G 1SMA5944BT3G
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMA5944BT3G Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SMA; SMA SMA; SMA
VZ 62 volts 62 volts
Unlock Full Specs
to access all available technical data