onsemi Single Zener Diodes 1SMA5943BT3

Description
Zener Diode 56V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 56V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5943BT3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5943BT3-ND
Single Zener Diodes 1SMA5943BT3-ND
Zener Diode 56V 1.5W ±5% Surface Mount SMA

Zener Diode 56V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5943BT3 - 905768-1SMA5943BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5943BT3
905768-1SMA5943BT3
Diodes - Zener - Single - 1SMA5943BT3 905768-1SMA5943BT3
Manufacturer: ON Semiconductor Win Source Part Number: 905768-1SMA5943BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 56 V 1.5 W ±5% Surface Mount SMA Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: 1SMA5943 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 905768-1SMA5943BT3
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 56 V 1.5 W ±5% Surface Mount SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1SMA5943
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5943BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5943BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5943BT3
DIODE ZENER 56V 1.5W SMA

DIODE ZENER 56V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMA5943BT3-ND 905768-1SMA5943BT3 1SMA5943BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMA5943BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SMA; SMA SMA; SMA
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1826999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4745A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers