onsemi Diodes - Zener - Single - 1SMA5942BT3G 1SMA5942BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075058-1SMA5942BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075058-1SMA5942BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5942BT3G - 075058-1SMA5942BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5942BT3G
075058-1SMA5942BT3G
Diodes - Zener - Single - 1SMA5942BT3G 075058-1SMA5942BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 075058-1SMA5942BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 075058-1SMA5942BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 38.8V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 1SMA5942BT3G - Rochester Electronics
Newburyport, MA, United States
1.5 W Zener Diode Voltage Regulator 51 V

1.5 W Zener Diode Voltage Regulator 51 V

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5942BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5942BT3GOSDKR-ND
Single Zener Diodes 1SMA5942BT3GOSDKR-ND
Zener Diode 51V 1.5W ±5% Surface Mount SMA

Zener Diode 51V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5942BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5942BT3GOSTR-ND
Single Zener Diodes 1SMA5942BT3GOSTR-ND
Zener Diode 51V 1.5W ±5% Surface Mount SMA

Zener Diode 51V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5942BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5942BT3GOSCT-ND
Single Zener Diodes 1SMA5942BT3GOSCT-ND
Zener Diode 51V 1.5W ±5% Surface Mount SMA

Zener Diode 51V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5942BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5942BT3G
Single Zener Diodes 1SMA5942BT3G
DIODE ZENER 51V 1.5W SMA

DIODE ZENER 51V 1.5W SMA

Supplier's Site Datasheet
Zener Diodes 51V 1.5W - 598-1SMA5942BT3G - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 51V 1.5W
598-1SMA5942BT3G
Zener Diodes 51V 1.5W 598-1SMA5942BT3G
Zener Diodes 51V 1.5W

Zener Diodes 51V 1.5W

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1SMA5942BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5942BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5942BT3G
DIODE ZENER 51V 1.5W SMA

DIODE ZENER 51V 1.5W SMA

Supplier's Site
Zener Diode, 1.5W, 51V, Sma; Zener Voltage Nom Onsemi - 42K3076 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 51V, Sma; Zener Voltage Nom Onsemi
42K3076
Zener Diode, 1.5W, 51V, Sma; Zener Voltage Nom Onsemi 42K3076
ZENER DIODE, 1.5W, 51V, SMA; Zener Voltage Nom:51V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxB Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 51V, SMA; Zener Voltage Nom:51V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 51V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6269 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 51V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6269
Diode, Zener, 51V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6269
DIODE, ZENER, 51V, 1.5W, DO-214AC; Zener Voltage Nom:51V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 51V, 1.5W, DO-214AC; Zener Voltage Nom:51V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5942BT3G
Zener Diodes 1SMA5942BT3G
Zener Diodes 51V 1.5W

Zener Diodes 51V 1.5W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 075058-1SMA5942BT3G 1SMA5942BT3G 1SMA5942BT3GOSDKR-ND 1SMA5942BT3G 598-1SMA5942BT3G 1SMA5942BT3G 42K3076 1SMA5942BT3G
Product Name Diodes - Zener - Single - 1SMA5942BT3G Single Zener Diodes Single Zener Diodes Zener Diodes 51V 1.5W Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.5W, 51V, Sma; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Active Active Active Active
Package SMA; SMA SMA; SMA DO-214AC, SMA; SMA DO-214AC, SMA; SMA SMA; SMA DO-214AC (SMA); SMA SMA-2
VZ 51 volts 51 volts 51 volts 51 volts
ZZT 70 ohms 70 ohms 70 ohms
PD 1500 milliwatts 500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data