onsemi Single Zener Diodes 1SMA5941BT3

Description
Zener Diode 47V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 47V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5941BT3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5941BT3-ND
Single Zener Diodes 1SMA5941BT3-ND
Zener Diode 47V 1.5W ±5% Surface Mount SMA

Zener Diode 47V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5941BT3 - 800602-1SMA5941BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5941BT3
800602-1SMA5941BT3
Diodes - Zener - Single - 1SMA5941BT3 800602-1SMA5941BT3
Manufacturer: ON Semiconductor Win Source Part Number: 800602-1SMA5941BT3 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 47V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 67 Ohms Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 500nA at 35.8V Part Number Series: SMA5941

Manufacturer: ON Semiconductor
Win Source Part Number: 800602-1SMA5941BT3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1.5W
Voltage - Zener (Nom) (Vz): 47V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 67 Ohms
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 500nA at 35.8V
Part Number Series: SMA5941

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1SMA5941BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5941BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5941BT3
DIODE ZENER 47V 1.5W SMA

DIODE ZENER 47V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMA5941BT3-ND 800602-1SMA5941BT3 1SMA5941BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMA5941BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 47 volts 47 volts
ZZT 67 ohms 67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1220902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details