Zener Diode 43V 1.5W ±5% Surface Mount SMA
Zener Diode, 43V, 5%, 0.5W, Unidirectional
Manufacturer: ON Semiconductor
Win Source Part Number: 854399-1SMA5940BT3
Features: Zener Diode 43 V 1.5 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 1SMA5940
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 43V 1.5W SMA
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMA5940BT3-ND | 1SMA5940BT3 | 854399-1SMA5940BT3 | 1SMA5940BT3 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1SMA5940BT3 | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-15, DO-204AC; DO-15 | SMA; SMA |